TERM BLOCK PLUG 9POS STR 3.81MM
Pluggable Terminal Blocks 9 Pos 3.81mm pitch Plug 26-16AWG Spring
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1761442 | 277-1329-ND | 1851119 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | Panel Mount; PCB; Panel mount | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Screw | Screw Clamp; Spring Clamp | Push-In |
| Features | Terminal Plug | Terminal Plug | |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant | |
| # of Contacts | 9 | 9 | 9 |