PHOENIX CONTACT USA Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets 1850851

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON FRONT-MC Package: Bulk Product Status: Active Type: Plug, Female Sockets Number of Positions: 2 Pitch: 0.150" (3.81mm) Termination Style: Screw - Pressure Clip Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON FRONT-MC Package: Bulk Product Status: Active Type: Plug, Female Sockets Number of Positions: 2 Pitch: 0.150" (3.81mm) Termination Style: Screw - Pressure Clip Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON FRONT-MC Package: Bulk Product Status: Active Type: Plug, Female Sockets Number of Positions: 2 Pitch: 0.150" (3.81mm) Termination Style: Screw - Pressure Clip Mounting Type: Free Hanging (In-Line)

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Series: COMBICON FRONT-MC
Package: Bulk
Product Status: Active
Type: Plug, Female Sockets
Number of Positions: 2
Pitch: 0.150" (3.81mm)
Termination Style: Screw - Pressure Clip
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Headers & Wire Housings - 102267-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-9600602 - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
2 suppliers
DDR4 Ultra Low Profile - 10129206-1010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details