PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1850709

Description
TERM BLOCK PLUG 6POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1906-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1906-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1906-ND
TERM BLOCK PLUG 6POS STR 3.81MM

TERM BLOCK PLUG 6POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1850709 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1850709
Pluggable Terminal Blocks 1850709
Pluggable Terminal Blocks 6 Pos 3.81mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 6 Pos 3.81mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1906-ND 1850709
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Pcb, 3 Position, 26-6Awg; Pitch Spacing Blockmaster Electronics - 12P6767 - Newark, An Avnet Company
Specs
North American 26 to 6 AWG
Voltage Rating 300 volts
Current Rating 65 amps
View Details
Connection Products - 1492-HM2RB912 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details