Phoenix Contact GmbH & Co. KG Pluggable Terminal Blocks 1848478

Description
Pluggable Terminal Blocks 18 Pos 3.81mm pitch Plug 28-16 AWG Screw
Datasheet
Description
Pluggable Terminal Blocks 18 Pos 3.81mm pitch Plug 28-16 AWG Screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1848478 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1848478
Pluggable Terminal Blocks 1848478
Pluggable Terminal Blocks 18 Pos 3.81mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 18 Pos 3.81mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1848478
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 18
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2219.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Triple-deck terminal block - Through terminal block - Shield terminal block - 2000-3248 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details