PHOENIX CONTACT USA Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets 1847301

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON MC Package: Bulk Product Status: Active Type: Plug, Female Sockets Pitch: 0.138" (3.50mm) Termination Style: Screw - Rising Cage Clamp Mounting Type: Free Hanging (In-Line) Screw Size: M2
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON MC Package: Bulk Product Status: Active Type: Plug, Female Sockets Pitch: 0.138" (3.50mm) Termination Style: Screw - Rising Cage Clamp Mounting Type: Free Hanging (In-Line) Screw Size: M2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON MC Package: Bulk Product Status: Active Type: Plug, Female Sockets Pitch: 0.138" (3.50mm) Termination Style: Screw - Rising Cage Clamp Mounting Type: Free Hanging (In-Line) Screw Size: M2

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Series: COMBICON MC
Package: Bulk
Product Status: Active
Type: Plug, Female Sockets
Pitch: 0.138" (3.50mm)
Termination Style: Screw - Rising Cage Clamp
Mounting Type: Free Hanging (In-Line)
Screw Size: M2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

1 1/4
Specs
Product Type IC Socket
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Discrete Sockets - 1613684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Headers & Wire Housings - B5743-206-M-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details