PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1845344

Description
TERM BLK 2POS TOP ENTRY 15MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS TOP ENTRY 15MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11472-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11472-ND
Terminal Blocks - Wire to Board 277-11472-ND
TERM BLK 2POS TOP ENTRY 15MM PCB

TERM BLK 2POS TOP ENTRY 15MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1845344 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1845344
Fixed Terminal Blocks 1845344
Fixed Terminal Blocks SPT 35/2-V-15,00

Fixed Terminal Blocks SPT 35/2-V-15,00

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11472-ND 1845344
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
# of Contacts 2 2
Contacts Pitch 15.01 mm (0.59 inches) 15.00 mm (0.59 inches)
Orientation 90° Straight
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Through terminal block - 2001-1401/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
PCB Terminal Blocks with Wire Guard - PSMXX0D5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details