TERM BLOCK HDR 8POS 90DEG 3.5MM
12A 8 Straight pin 1 3.5mm Green Plugin,P=3.5mm Pluggable System Terminal Block ROHS
| RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 8042260 | 277-5763-ND | 1844278 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Connectors >> Pluggable System Terminal Block |
| Mounting Options | Through hole | PCB | Straight pin |
| Termination Options | Solder | Solder | |
| Features | Terminal Plug | Terminal Plug | |
| Approvals | RoHS Compliant | ||
| # of Contacts | 8 | 8 |