PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1844125

Description
TERM BLOCK PLUG 4POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-14188-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-14188-ND
Terminal Blocks - Headers, Plugs and Sockets 277-14188-ND
TERM BLOCK PLUG 4POS STR 3.5MM

TERM BLOCK PLUG 4POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1844125 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1844125
Pluggable Terminal Blocks 1844125
Pluggable Terminal Blocks IFMC 1,5/4-ST-3,5-RN

Pluggable Terminal Blocks IFMC 1,5/4-ST-3,5-RN

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-14188-ND 1844125
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug; Locking Ramp
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.103 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2000-2201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers