PHOENIX CONTACT USA Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets 1843680

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON MCV Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.138" (3.50mm) Mounting Type: Through Hole Termination Style: Solder Housing Material: Polybutylene Terephthalate (PBT)
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON MCV Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.138" (3.50mm) Mounting Type: Through Hole Termination Style: Solder Housing Material: Polybutylene Terephthalate (PBT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON MCV Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.138" (3.50mm) Mounting Type: Through Hole Termination Style: Solder Housing Material: Polybutylene Terephthalate (PBT)

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Series: COMBICON MCV
Package: Bulk
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Pitch: 0.138" (3.50mm)
Mounting Type: Through Hole
Termination Style: Solder
Housing Material: Polybutylene Terephthalate (PBT)

Buy Now Datasheet
Pluggable Terminal Blocks - 1843680 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1843680
Pluggable Terminal Blocks 1843680
Pluggable Terminal Blocks 10 Pos 3.5mm pitch Through Hole Header

Pluggable Terminal Blocks 10 Pos 3.5mm pitch Through Hole Header

Buy Now Datasheet
Header, Vertical, 3.5Mm, 10 Position; Gender Phoenix Contact - 71C4265 - Newark, An Avnet Company
Chicago, IL, United States
Header, Vertical, 3.5Mm, 10 Position; Gender Phoenix Contact
71C4265
Header, Vertical, 3.5Mm, 10 Position; Gender Phoenix Contact 71C4265
HEADER, VERTICAL, 3.5MM, 10 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:8A; Rated Voltage:160V; Block Orientation:Through Hole Vertical; Product Range:MCV Series; No. of Rows:1Rows RoHS Compliant: Yes

HEADER, VERTICAL, 3.5MM, 10 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Positions; Rated Current:8A; Rated Voltage:160V; Block Orientation:Through Hole Vertical; Product Range:MCV Series; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1843680 71C4265
Product Name Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Pluggable Terminal Blocks Header, Vertical, 3.5Mm, 10 Position; Gender Phoenix Contact
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole Through-Hole
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 160 volts 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
8+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F3-01-08-01 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PCB Headers & Receptacles - 102567-9 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 3 amps
View Details
2 suppliers
DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details