PHOENIX CONTACT USA Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets 1843321

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON MCV Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.138" (3.50mm) Features: Mating and Mounting Flange Housing Material: Polybutylene Terephthalate (PBT) Contact Tail Length: 0.138" (3.50mm)
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON MCV Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.138" (3.50mm) Features: Mating and Mounting Flange Housing Material: Polybutylene Terephthalate (PBT) Contact Tail Length: 0.138" (3.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON MCV Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.138" (3.50mm) Features: Mating and Mounting Flange Housing Material: Polybutylene Terephthalate (PBT) Contact Tail Length: 0.138" (3.50mm)

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Series: COMBICON MCV
Package: Bulk
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Pitch: 0.138" (3.50mm)
Features: Mating and Mounting Flange
Housing Material: Polybutylene Terephthalate (PBT)
Contact Tail Length: 0.138" (3.50mm)

Buy Now Datasheet
Pluggable Terminal Blocks - 1843321 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1843321
Pluggable Terminal Blocks 1843321
Pluggable Terminal Blocks 12 Pos 3.5mm pitch Through Hole Header

Pluggable Terminal Blocks 12 Pos 3.5mm pitch Through Hole Header

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1843321
Product Name Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
RoHS Compliant RoHS Compliant
Voltage Rating 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 SMT - 10151094-1331J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Headers & Wire Housings - B5743-212-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details