3 Position Terminal Block Plug, Female Sockets 0.138" (3.50mm) 180° Free Hanging (In-Line)
Manufacturer: Phoenix Contact
Win Source Part Number: 1332198-1841909
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 3
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Current - IEC: 8A
Voltage - IEC: 250 V
Current - UL: 8 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 14-30 AWG
Wire Gauge or Range - mm2: 0.14-1.5mm2
Color: Green
Contact Mating Finish: Tin
Features: DB9 Shape, Mating Flange
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Free Hanging (In-Line)
Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In)
Screw Size: M2
Insulation Height: 0.492" (12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 277-5866,1841909-NDR
RoHS Status: ROHS3 Compliant
Socket Power-Subconnec connectors combine the principle of Miniconnec connectors with the interference immunity and geometric properties of Sub-D connectors. Power-Subconnec 3 and 5 point connectors have the same dimensions as Sub-D 9 and 15 point connectors, respectively. Covers are available separately.
Gender = Female
Number of Contacts = 3
Body Orientation = Straight
Pitch = 3.5mm
Contact Plating = Tin
Current Rating = 8A
Voltage Rating = 250 V
Dimensions = 30.8 x 16 x 12.5mm
Depth = 12.5mm
Length = 30.8mm
TERM BLOCK PLUG 3POS STR 3.5MM
DigiKey | Win Source Electronics | RS Components, Ltd. | LIXINC Electronics Co., Limited | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 277-5866-ND | 1332198-1841909 | 2929694 | 1841909 |
Product Name | Headers, Plugs and Sockets | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | Connectors, Interconnects | |
Geometry | Straight; 180° | Straight | ||
Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) | |
Current Rating | 8.0 amps | 8.0 amps | 8.0 amps | |
Contact Size (AWG) | 14 to 30 AWG | 14 to 30 AWG |