PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1841490

Description
TERM BLK 2POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-10315-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-10315-ND
Terminal Blocks - Wire to Board 277-10315-ND
TERM BLK 2POS SIDE ENT 3.5MM PCB

TERM BLK 2POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1841490 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1841490
Fixed Terminal Blocks 1841490
Fixed Terminal Blocks SPTD 1,5/2 -H-3,5

Fixed Terminal Blocks SPTD 1,5/2 -H-3,5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-10315-ND 1841490
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB Panel Mount
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 2 2
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Terminal Block, Barrier, 1 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 12P6750 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details