Pluggable Terminal Blocks 12 Pos 3.5mm pitch Plug 28-16 AWG Screw
TERM BLOCK PLUG 12POS STR 3.5MM
Mini plug-in connector, 3.5mm, 12 way - PCB Connectors - PCB Terminal Blocks
Polyamide Insulating Material
Voltage: 125, Amps: 8, AWG: 30-14
Very Economical and Low Height
Plug-In Direction Parallel to the Conductor Axis
VAST STOCK CO., LIMITED | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 1840463 | 277-5740-ND | 8042131 | 70054715 |
Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Plug, Terminal Block; 8 A; 160 V; 3.5 mm; 12; Screw; 2.5 kV; 160 V; Polyamide | |
Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp | |
Approvals | VDE Component Mark; UL 94 V-0 | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark | ||
Terminal Block Type | Pluggable Terminal Blocks | Single Feed Through | Single Feed Through | |
# of Contacts | 12 | 12 | ||
Contacts Pitch | 3.50 mm (0.14 inches) | 3.51 mm (0.14 inches) |