PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1840447

Description
TERM BLOCK PLUG 10POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-5730-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5730-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5730-ND
TERM BLOCK PLUG 10POS STR 3.5MM

TERM BLOCK PLUG 10POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 8042128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8042128
Pluggable Terminal Blocks 8042128
Phoenix Contact 1840447

Phoenix Contact 1840447

Supplier's Site
Pluggable Terminal Blocks - 1617232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1617232
Pluggable Terminal Blocks 1617232
Phoenix Contact 1840447

Phoenix Contact 1840447

Supplier's Site
Pluggable Terminal Blocks - 1840447 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1840447
Pluggable Terminal Blocks 1840447
Pluggable Terminal Blocks 10 Pos 3.5mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 10 Pos 3.5mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet
Plug, Terminal Block; 8 A; 160 V; 3.5 mm; 10; Screw; 2.5 kV; 160 V; Polyamide - 70054713 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 8 A; 160 V; 3.5 mm; 10; Screw; 2.5 kV; 160 V; Polyamide
70054713
Plug, Terminal Block; 8 A; 160 V; 3.5 mm; 10; Screw; 2.5 kV; 160 V; Polyamide 70054713
Polyamide Insulating Material Voltage: 125, Amps: 8, AWG: 30-14 Very Economical and Low Height Plug-In Direction Parallel to the Conductor Axis

Polyamide Insulating Material
Voltage: 125, Amps: 8, AWG: 30-14
Very Economical and Low Height
Plug-In Direction Parallel to the Conductor Axis

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5730-ND 8042128 1617232 1840447 70054713
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks Pluggable Terminal Blocks Plug, Terminal Block; 8 A; 160 V; 3.5 mm; 10; Screw; 2.5 kV; 160 V; Polyamide
Mounting Options Free Hanging (In-Line) Cable mount PCB
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw Screw Clamp
Features Terminal Plug Terminal Plug Terminal Plug Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks Single Feed Through
# of Contacts 10 10 10 10
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7795-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
Pluggable Terminal Blocks - 1444350 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details