TERM BLOCK PLUG 9POS STR 3.5MM
Pluggable Terminal Blocks 9 Pos 3.5mm pitch Plug 28-16 AWG Screw
Polyamide Insulating Material
Voltage: 125, Amps: 8, AWG: 30-14
Very Economical and Low Height
Plug-In Direction Parallel to the Conductor Axis
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-5747-ND | 8042125 | 1840434 | 70054712 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Pluggable Terminal Blocks | Plug, Terminal Block; 8 A; 160 V; 3.5 mm; 9; Screw; 2.5 kV; 160 V; Polyamide |
| Mounting Options | Free Hanging (In-Line) | Cable mount | PCB | |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp; Screw | Screw Clamp |
| Features | Terminal Plug | Terminal Plug | Terminal Plug | |
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks | Single Feed Through | |
| # of Contacts | 9 | 9 | 9 |