160V 8A 4 0.14~1.5 1 14~30 3.5mm 1x4P Green Plug P=3.5mm Pluggable System Terminal Block ROHS
Pluggable Terminal Blocks 4 Pos 3.5mm pitch Plug 28-16 AWG Screw
Mini plug-in connector, 3.5mm, 4 way - PCB Connectors - PCB Terminal Blocks
TERM BLOCK PLUG 4POS STR 3.5MM
Polyamide Insulating Material
Voltage: 125, Amps: 8, AWG: 30-14
Very Economical and Low Height
Plug-In Direction Parallel to the Conductor Axis
LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 1840382 | 1840382 | 8042106 | 277-2418-ND | 70054707 |
Product Name | Connectors >> Pluggable System Terminal Block | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Plug, Terminal Block; 8 A; 160 V; 3.5 mm; 4; Screw; 2.5 kV; 160 V; Polyamide | |
Features | Terminal Plug | Terminal Plug | |||
Contacts Pitch | 3.50 mm (0.14 inches) | 3.50 mm (0.14 inches) | 3.51 mm (0.14 inches) | ||
North American | 14 to 30 AWG | 28 to 16 AWG | 14 to 30 AWG | ||
International | 0.14 to 1.50 mm2 | 0.14 to 1.50 mm2 | |||
Voltage Rating | 160 volts | 160 volts |