"4 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
TERM BLOCK PLUG 4POS STR 3.5MM
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-2418-ND | 1840382 | 15X0355 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets | Mc 1 5/ 4-St-3 5 Phoenix Contact |
| Geometry | Straight; 180° | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |
| Current Rating | 8.0 amps | 8.0 amps |