PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1840379

Description
TERM BLOCK PLUG 3POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-2413-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-2413-ND
Terminal Blocks - Headers, Plugs and Sockets 277-2413-ND
TERM BLOCK PLUG 3POS STR 3.5MM

TERM BLOCK PLUG 3POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 8042103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8042103
Pluggable Terminal Blocks 8042103
Phoenix Contact 1840379

Phoenix Contact 1840379

Supplier's Site
Pluggable Terminal Blocks - 1703893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1703893
Pluggable Terminal Blocks 1703893
Phoenix Contact 1840379

Phoenix Contact 1840379

Supplier's Site
Plug, Terminal Block; 8 A; 160 V; 3.5 mm; 3; Screw; 2.5 kV; 160 V; Polyamide - 70054706 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 8 A; 160 V; 3.5 mm; 3; Screw; 2.5 kV; 160 V; Polyamide
70054706
Plug, Terminal Block; 8 A; 160 V; 3.5 mm; 3; Screw; 2.5 kV; 160 V; Polyamide 70054706
Polyamide Insulating Material Voltage: 125, Amps: 8, AWG: 30-14 Very Economical and Low Height Plug-In Direction Parallel to the Conductor Axis

Polyamide Insulating Material
Voltage: 125, Amps: 8, AWG: 30-14
Very Economical and Low Height
Plug-In Direction Parallel to the Conductor Axis

Supplier's Site
Futian, Shenzhen, China
Connectors >> Pluggable System Terminal Block
1840379
Connectors >> Pluggable System Terminal Block 1840379
160V 8A 3 0.14~1.5 1 14~30 3.5mm 1x3P Green Plug P=3.5mm Pluggable System Terminal Block ROHS

160V 8A 3 0.14~1.5 1 14~30 3.5mm 1x3P Green Plug P=3.5mm Pluggable System Terminal Block ROHS

Supplier's Site Datasheet
Pluggable Terminal Blocks - 1840379 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1840379
Pluggable Terminal Blocks 1840379
Pluggable Terminal Blocks 3 Pos 3.5mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 3 Pos 3.5mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-2413-ND 8042103 70054706 1840379 1840379
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Plug, Terminal Block; 8 A; 160 V; 3.5 mm; 3; Screw; 2.5 kV; 160 V; Polyamide Connectors >> Pluggable System Terminal Block Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Cable mount PCB
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Features Terminal Plug Terminal Plug Terminal Plug Terminal Plug
Terminal Block Type Single Feed Through Single Feed Through Pluggable Terminal Blocks
# of Contacts 3 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3218 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - MSMXX003 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details