PHOENIX CONTACT USA Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets 1840366

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: MINI-COMBICON MC Package: Bulk Product Status: Active Type: Plug, Female Sockets Pitch: 0.138" (3.50mm) Termination Style: Screw - Rising Cage Clamp Mounting Type: Free Hanging (In-Line) Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In)
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: MINI-COMBICON MC Package: Bulk Product Status: Active Type: Plug, Female Sockets Pitch: 0.138" (3.50mm) Termination Style: Screw - Rising Cage Clamp Mounting Type: Free Hanging (In-Line) Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: MINI-COMBICON MC Package: Bulk Product Status: Active Type: Plug, Female Sockets Pitch: 0.138" (3.50mm) Termination Style: Screw - Rising Cage Clamp Mounting Type: Free Hanging (In-Line) Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In)

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Series: MINI-COMBICON MC
Package: Bulk
Product Status: Active
Type: Plug, Female Sockets
Pitch: 0.138" (3.50mm)
Termination Style: Screw - Rising Cage Clamp
Mounting Type: Free Hanging (In-Line)
Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
D-Sub Standard Board Mount - D09S33E6UX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Headers & Wire Housings - G125-MS11605L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details