Harwin Plc 16+4 Pos. Male Cable Housing, Screw-Lok Panel Mount G125-32496M5-04-16-00

Description
Male Cable Connector Housing - 4 power, 16 signal contact arrangement. Fitted with internally threaded Screw-Lok fixings with extended lugs for rear panel mount. Use hex socket bolt G125-4520000B for mounting to panels up to 3mm thickness. Use with signal crimp contacts G125-1010005 (for 26 AWG) or G125-1020005 (for 28-32 AWG), and power crimp contacts G125-1500005 (for 18 AWG). Pre-cabled contacts also available: for signal, see G125-MW; for power, see G125-MP. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male Cable Connector Housing - 4 power, 16 signal contact arrangement. Fitted with internally threaded Screw-Lok fixings with extended lugs for rear panel mount. Use hex socket bolt G125-4520000B for mounting to panels up to 3mm thickness. Use with signal crimp contacts G125-1010005 (for 26 AWG) or G125-1020005 (for 28-32 AWG), and power crimp contacts G125-1500005 (for 18 AWG). Pre-cabled contacts also available: for signal, see G125-MW; for power, see G125-MP. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16+4 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M5-04-16-00 - Harwin Plc
Portsmouth, United Kingdom
16+4 Pos. Male Cable Housing, Screw-Lok Panel Mount
G125-32496M5-04-16-00
16+4 Pos. Male Cable Housing, Screw-Lok Panel Mount G125-32496M5-04-16-00
Male Cable Connector Housing - 4 power, 16 signal contact arrangement. Fitted with internally threaded Screw-Lok fixings with extended lugs for rear panel mount. Use hex socket bolt G125-4520000B for mounting to panels up to 3mm thickness. Use with signal crimp contacts G125-1010005 (for 26 AWG) or G125-1020005 (for 28-32 AWG), and power crimp contacts G125-1500005 (for 18 AWG). Pre-cabled contacts also available: for signal, see G125-MW; for power, see G125-MP. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male Cable Connector Housing - 4 power, 16 signal contact arrangement. Fitted with internally threaded Screw-Lok fixings with extended lugs for rear panel mount. Use hex socket bolt G125-4520000B for mounting to panels up to 3mm thickness.
  • Use with signal crimp contacts G125-1010005 (for 26 AWG) or G125-1020005 (for 28-32 AWG), and power crimp contacts G125-1500005 (for 18 AWG). Pre-cabled contacts also available: for signal, see G125-MW; for power, see G125-MP.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number G125-32496M5-04-16-00
Product Name 16+4 Pos. Male Cable Housing, Screw-Lok Panel Mount
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FS11205F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-FS11605F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
8+6 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-06-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Headers & Wire Housings - B5743-226-M-L-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details