PHOENIX CONTACT USA Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets 1839636

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON MC Package: Bulk Product Status: Active Type: Plug, Female Sockets Pitch: 0.150" (3.81mm) Termination Style: Screw - Rising Cage Clamp Mounting Type: Free Hanging (In-Line) Housing Material: Polyamide (PA), Nylon
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON MC Package: Bulk Product Status: Active Type: Plug, Female Sockets Pitch: 0.150" (3.81mm) Termination Style: Screw - Rising Cage Clamp Mounting Type: Free Hanging (In-Line) Housing Material: Polyamide (PA), Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON MC Package: Bulk Product Status: Active Type: Plug, Female Sockets Pitch: 0.150" (3.81mm) Termination Style: Screw - Rising Cage Clamp Mounting Type: Free Hanging (In-Line) Housing Material: Polyamide (PA), Nylon

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Series: COMBICON MC
Package: Bulk
Product Status: Active
Type: Plug, Female Sockets
Pitch: 0.150" (3.81mm)
Termination Style: Screw - Rising Cage Clamp
Mounting Type: Free Hanging (In-Line)
Housing Material: Polyamide (PA), Nylon

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Ffc/fpc, R/a Hdr, 2Row, 30Pos; Pitch Spacing Amphenol Communications Solutions - 65AJ7492 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount Right Angle
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Headers & Wire Housings - B5740-220-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Double Ended Turret Terminal .105
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details