PHOENIX CONTACT USA
Terminal Blocks - Headers, Plugs and Sockets
1836719
Description
TERM BLOCK HDR 5POS BLK
Request a Quote
Email Supplier
Datasheet
Description
TERM BLOCK HDR 5POS BLK
Request a Quote
Email Supplier
Datasheet
Technical Specifications
Product Category
Terminal Blocks
Product Number
277-16339-ND
Product Name
Terminal Blocks - Headers, Plugs and Sockets
Mounting Options
PCB
Termination Options
Solder
Features
Mating Flange
Operating Temperature
-40 C (-40 F)
Terminal Block Type
Single Feed Through
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Termination Options
Turret - 1583
# of Contacts
50
Body Material
Phenolic, XP
View Details
Operating Temperature
-35 to 100 C (-31 to 212 F)
# of Contacts
5
Body Material
Polyamide 6
View Details
Operating Temperature
-40 to 27 C (-40 to 80 F)
Body Material
1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
Mounting Options
PCB; Through hole
Termination Options
Screw Clamp; Screw
Approvals
RoHS Compliant
View Details