PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1835339

Description
TERM BLOCK PLUG 7POS 270DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 7POS 270DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1835339-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1835339-ND
Terminal Blocks - Headers, Plugs and Sockets 1835339-ND
TERM BLOCK PLUG 7POS 270DEG 5MM

TERM BLOCK PLUG 7POS 270DEG 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1835339 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1835339
Pluggable Terminal Blocks 1835339
Pluggable Terminal Blocks MVSTBW 2 5/ 7-STF

Pluggable Terminal Blocks MVSTBW 2 5/ 7-STF

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1835339-ND 1835339
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - PSBXX0D1 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Fuse terminal block - 2002-1611/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers