PHOENIX CONTACT USA Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets 1835274

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON MVSTBR Package: Bulk Product Status: Active Type: Plug, Female Sockets Pitch: 0.200" (5.08mm) Termination Style: Screw - Rising Cage Clamp Mounting Type: Free Hanging (In-Line) Features: Mating Flange, Retention Latches (Wire Side)
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON MVSTBR Package: Bulk Product Status: Active Type: Plug, Female Sockets Pitch: 0.200" (5.08mm) Termination Style: Screw - Rising Cage Clamp Mounting Type: Free Hanging (In-Line) Features: Mating Flange, Retention Latches (Wire Side)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON MVSTBR Package: Bulk Product Status: Active Type: Plug, Female Sockets Pitch: 0.200" (5.08mm) Termination Style: Screw - Rising Cage Clamp Mounting Type: Free Hanging (In-Line) Features: Mating Flange, Retention Latches (Wire Side)

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Series: COMBICON MVSTBR
Package: Bulk
Product Status: Active
Type: Plug, Female Sockets
Pitch: 0.200" (5.08mm)
Termination Style: Screw - Rising Cage Clamp
Mounting Type: Free Hanging (In-Line)
Features: Mating Flange, Retention Latches (Wire Side)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
IC Sockets - 2272211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Headers & Wire Housings - G125-9645000 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details