Phoenix Contact GmbH & Co. KG Pluggable Terminal Blocks 1835245

Description
Pluggable Terminal Blocks 17 Pos 5.08mm pitch Plug 24-12 AWG Screw
Datasheet
Description
Pluggable Terminal Blocks 17 Pos 5.08mm pitch Plug 24-12 AWG Screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1835245 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1835245
Pluggable Terminal Blocks 1835245
Pluggable Terminal Blocks 17 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 17 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1835245
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 17
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - PSBXX0D1 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Component Terminal Block with Diode - 2002-1211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers