PHOENIX CONTACT USA Terminal Blocks - Specialized 1832895

Description
TERM BLK PLUG 4POS 27.8MM GREEN
Request a Quote Datasheet
Description
TERM BLK PLUG 4POS 27.8MM GREEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 1832895-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
1832895-ND
Terminal Blocks - Specialized 1832895-ND
TERM BLK PLUG 4POS 27.8MM GREEN

TERM BLK PLUG 4POS 27.8MM GREEN

Buy Now Datasheet
Pluggable Terminal Blocks - 1832895 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1832895
Pluggable Terminal Blocks 1832895
Pluggable Terminal Blocks MCVK 1.5/ 4-GF-3.81

Pluggable Terminal Blocks MCVK 1.5/ 4-GF-3.81

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1832895-ND 1832895
Product Name Terminal Blocks - Specialized Pluggable Terminal Blocks
Mounting Options DIN Rail
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2864.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.50/8-D
North American 20 AWG
View Details
Shield terminal block - 2002-1308 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers