PHOENIX CONTACT USA Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets 1832413

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON GMVSTBW Package: Bulk Product Status: Active Type: Plug, Female Sockets Pitch: 0.300" (7.62mm) Plug Wire Entry: 270° Termination Style: Screw - Rising Cage Clamp Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON GMVSTBW Package: Bulk Product Status: Active Type: Plug, Female Sockets Pitch: 0.300" (7.62mm) Plug Wire Entry: 270° Termination Style: Screw - Rising Cage Clamp Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON GMVSTBW Package: Bulk Product Status: Active Type: Plug, Female Sockets Pitch: 0.300" (7.62mm) Plug Wire Entry: 270° Termination Style: Screw - Rising Cage Clamp Mounting Type: Free Hanging (In-Line)

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Series: COMBICON GMVSTBW
Package: Bulk
Product Status: Active
Type: Plug, Female Sockets
Pitch: 0.300" (7.62mm)
Plug Wire Entry: 270°
Termination Style: Screw - Rising Cage Clamp
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
Headers & Wire Housings - 102142-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-MH15005L7P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Backplane Conn, R/a Header, 12S+2P; Product Range Amphenol Communications Solutions - 25AC1236 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Right Angle
View Details