PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1828320

Description
TERM BLOCK PLUG 10POS STR 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS STR 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6171-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6171-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6171-ND
TERM BLOCK PLUG 10POS STR 7.62MM

TERM BLOCK PLUG 10POS STR 7.62MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1828320 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1828320
Pluggable Terminal Blocks 1828320
Pluggable Terminal Blocks 10 Pos 7.62mm pitch Plug 24-10 AWG Screw

Pluggable Terminal Blocks 10 Pos 7.62mm pitch Plug 24-10 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6171-ND 1828320
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.167 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2001-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details