PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1828304

Description
TERM BLOCK PLUG 8POS STR 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS STR 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6103-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6103-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6103-ND
TERM BLOCK PLUG 8POS STR 7.62MM

TERM BLOCK PLUG 8POS STR 7.62MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1828304 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1828304
Pluggable Terminal Blocks 1828304
Pluggable Terminal Blocks 8 Pos 7.62mm pitch Plug 24-10 AWG Screw

Pluggable Terminal Blocks 8 Pos 7.62mm pitch Plug 24-10 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6103-ND 1828304
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1611/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
5 suppliers
Single Row and Tri-Barrier Blocks - HD-337-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details