TERM BLOCK PLUG 6POS STR 5MM
Plug, Terminal Block; 12 A; 250 V; 5 mm; 6 position, screw, Pre-Printed
Pluggable Terminal Blocks 6 Pos 5mm pitch Plug 24-12 AWG Screw
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1961-ND | 70055293 | 1828090 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Plug, Terminal Block; 12 A; 250 V; 5 mm; 6 position, screw, Pre-Printed | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | PCB | |
| Termination Options | Screw Clamp | Screw Clamp | Screw Clamp; Screw |
| Features | Terminal Plug; Positions Stamped, Retention Latches (Non-Wire Side) | Terminal Plug | |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant | |
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |