PHOENIX CONTACT USA Pluggable Terminal Blocks 1827224

Description
Phoenix Contact 1827224
Request a Quote Datasheet
Description
Phoenix Contact 1827224
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 8042504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8042504
Pluggable Terminal Blocks 8042504
Phoenix Contact 1827224

Phoenix Contact 1827224

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-1201-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1201-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1201-ND
TERM BLOCK PLUG 12POS 3.81MM

TERM BLOCK PLUG 12POS 3.81MM

Buy Now Datasheet
Plug, Terminal Block; 8 A; 300 V; 3.81 mm; 12; Screw; 2.5 kV; 160 V; PA; M2 - 70054775 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 8 A; 300 V; 3.81 mm; 12; Screw; 2.5 kV; 160 V; PA; M2
70054775
Plug, Terminal Block; 8 A; 300 V; 3.81 mm; 12; Screw; 2.5 kV; 160 V; PA; M2 70054775
Polyamide Insulating Material Voltage: 300, Amps: 8, AWG: 30-14 Plug-In Direction Vertical to the Conductor Axis Can Be Placed Close to Neighboring Walls and Removed from Above without Compressing the Connected Lines Connection Point Facing the Coding-Side of the Header

Polyamide Insulating Material
Voltage: 300, Amps: 8, AWG: 30-14
Plug-In Direction Vertical to the Conductor Axis
Can Be Placed Close to Neighboring Walls and Removed from Above without Compressing the Connected Lines
Connection Point Facing the Coding-Side of the Header

Supplier's Site
Terminal Block, Pluggable, 12Pos, 16Awg; Pitch Spacing Phoenix Contact - 71C4254 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 12Pos, 16Awg; Pitch Spacing Phoenix Contact
71C4254
Terminal Block, Pluggable, 12Pos, 16Awg; Pitch Spacing Phoenix Contact 71C4254
TERMINAL BLOCK, PLUGGABLE, 12POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:12Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:160V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 12POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:12Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:160V; Product RoHS Compliant: Yes

Supplier's Site
Pluggable Terminal Blocks - 1827224 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1827224
Pluggable Terminal Blocks 1827224
Pluggable Terminal Blocks 12 Pos 3.81mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 12 Pos 3.81mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8042504 277-1201-ND 70054775 71C4254 1827224
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Plug, Terminal Block; 8 A; 300 V; 3.81 mm; 12; Screw; 2.5 kV; 160 V; PA; M2 Terminal Block, Pluggable, 12Pos, 16Awg; Pitch Spacing Phoenix Contact Pluggable Terminal Blocks
Mounting Options Cable mount Free Hanging (In-Line) PCB
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp Screw Clamp; Screw
Features Terminal Plug Terminal Plug Terminal Plug
Approvals RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark VDE Component Mark; UL 94 V-0
# of Contacts 12 12 12
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-20D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Pluggable Terminal Blocks - CVFXX0R3 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1426/205-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Mounting Flange
View Details