TERM BLOCK PLUG 9POS 3.81MM
Polyamide Insulating Material
Voltage: 300, Amps: 8, AWG: 30-14
Plug-In Direction Vertical to the Conductor Axis
Can Be Placed Close to Neighboring Walls and Removed from Above without Compressing the Connected Lines
Connection Point Facing the Coding-Side of the Header
Pluggable Terminal Block, 9, 160 V, 8 A, 3.81 mm, 28 AWG, 16 AWG RoHS Compliant: Yes
Pluggable Terminal Blocks 9 Pos 3.81mm pitch Plug 28-16 AWG Screw
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1198-ND | 70054772 | 71C4252 | 1827198 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Plug, Terminal Block; 8 A; 300 V; 3.81 mm; 9; Screw; 2.5 kV; 160 V; PA; M2 | Pluggable Terminal Block, 9, 160 V, 8 A, 3.81 Mm, 28 Awg, 16 Awg Rohs Compliant Phoenix Contact | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | PCB | ||
| Termination Options | Screw Clamp | Screw Clamp | Screw Clamp; Screw | |
| Features | Terminal Plug | Terminal Plug | ||
| Approvals | RoHS Compliant | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Single Feed Through | Single Feed Through | Pluggable Terminal Blocks |