TERM BLOCK PLUG 10POS 5.08MM
Pluggable Terminal Blocks 10 Pos 5.08mm pitch Plug 24-12 AWG Screw
5.08 mm Terminal Block Plug
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-6087-ND | 1826364 | 70054858 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Plug, Terminal Block; 12 A; 250 V; 5.08mm; 24 AWG/kcmil (Min.); 10; Screw; PA |
| Mounting Options | Free Hanging (In-Line) | PCB | |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp |
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | Terminal Plug | |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian) |
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks | Single Feed Through |