PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1826335

Description
TERM BLOCK PLUG 7POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 7POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6795-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6795-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6795-ND
TERM BLOCK PLUG 7POS 5.08MM

TERM BLOCK PLUG 7POS 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1826335 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1826335
Pluggable Terminal Blocks 1826335
Pluggable Terminal Blocks 7 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 7 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6795-ND 1826335
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Actuator terminal block - 2000-5310/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-611-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; ROHS
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details