TERM BLOCK PLUG 12POS STR 5.08MM
Pluggable Terminal Blocks 12 Pos 5.08mm Invert Plug 24-12AWG Screw
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1761255 | 277-5964-ND | 1825608 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | PCB; Cable mount | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw |
| Features | Terminal Plug | Terminal Plug; Mating Flange | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| # of Contacts | 12 | 12 | 12 |