PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824491

Description
TERM BLK 10P TOP ENT 5.08MM SMD
Request a Quote Datasheet
Description
TERM BLK 10P TOP ENT 5.08MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11567-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11567-2-ND
Terminal Blocks - Wire to Board 277-11567-2-ND
TERM BLK 10P TOP ENT 5.08MM SMD

TERM BLK 10P TOP ENT 5.08MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11567-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11567-1-ND
Terminal Blocks - Wire to Board 277-11567-1-ND
TERM BLK 10P TOP ENT 5.08MM SMD

TERM BLK 10P TOP ENT 5.08MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1824491 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824491
Fixed Terminal Blocks 1824491
Fixed Terminal Blocks SPT-SMD 1,5/10-V-5 08 R88

Fixed Terminal Blocks SPT-SMD 1,5/10-V-5 08 R88

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11567-2-ND 1824491
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 10 10
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Pluggable Terminal Blocks - CIMXX9M5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular Male
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Triple-deck terminal block - Through terminal block - 2002-3238 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers