PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824307

Description
TERM BLK 2POS TOP ENTRY 5MM SMD
Request a Quote Datasheet
Description
TERM BLK 2POS TOP ENTRY 5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11548-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11548-2-ND
Terminal Blocks - Wire to Board 277-11548-2-ND
TERM BLK 2POS TOP ENTRY 5MM SMD

TERM BLK 2POS TOP ENTRY 5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11548-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11548-6-ND
Terminal Blocks - Wire to Board 277-11548-6-ND
TERM BLK 2POS TOP ENTRY 5MM SMD

TERM BLK 2POS TOP ENTRY 5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11548-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11548-1-ND
Terminal Blocks - Wire to Board 277-11548-1-ND
TERM BLK 2POS TOP ENTRY 5MM SMD

TERM BLK 2POS TOP ENTRY 5MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1824307 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824307
Fixed Terminal Blocks 1824307
Fixed Terminal Blocks SPT-SMD 1,5/ 2-V-5,0 R24

Fixed Terminal Blocks SPT-SMD 1,5/ 2-V-5,0 R24

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11548-2-ND 1824307
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 2 2
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1172/200-000/997-404TR-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Push Button Actuated
View Details