TERM BLK 11P TOP ENT 3.81MM SMD
TERM BLK 11P TOP ENT 3.81MM SMD
Fixed Terminal Blocks SPT-SMD 1,5/11-V-3 81 R72
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-11546-2-ND | 1824284 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | |
| # of Contacts | 11 | 11 |
| Contacts Pitch | 3.81 mm (0.15 inches) | 3.81 mm (0.15 inches) |
| Orientation | 90° | 90° |
| Body Material | Liquid Crystal Polymer (LCP) |