PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824271

Description
TERM BLK 10P TOP ENT 3.81MM SMD
Request a Quote Datasheet
Description
TERM BLK 10P TOP ENT 3.81MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11545-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11545-2-ND
Terminal Blocks - Wire to Board 277-11545-2-ND
TERM BLK 10P TOP ENT 3.81MM SMD

TERM BLK 10P TOP ENT 3.81MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11545-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11545-1-ND
Terminal Blocks - Wire to Board 277-11545-1-ND
TERM BLK 10P TOP ENT 3.81MM SMD

TERM BLK 10P TOP ENT 3.81MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1824271 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824271
Fixed Terminal Blocks 1824271
Fixed Terminal Blocks SPT-SMD 1,5/10-V-3 81 R72

Fixed Terminal Blocks SPT-SMD 1,5/10-V-3 81 R72

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11545-2-ND 1824271
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 10 10
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.12 - PCB socket - 9612 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-30D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 30
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - Screw Connectors - 36-7701-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Barrier Strips - 1-1546734-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 10
View Details
3 suppliers