TERM BLOCK RCPT 4POS 5.08MM
Pluggable Terminal Blocks 4 Pos 5.08mm pitch Plug 24-12 AWG Screw
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-14107-ND | 1824146 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | Panel Mount | |
| Termination Options | Screw Clamp | Screw Clamp; Screw |
| Features | Mounting Flange, Retention Latches | |
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |
| # of Contacts | 4 | 4 |