PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1823272

Description
TERM BLK 10POS TOP ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 10POS TOP ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11622-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11622-2-ND
Terminal Blocks - Wire to Board 277-11622-2-ND
TERM BLK 10POS TOP ENT 3.5MM PCB

TERM BLK 10POS TOP ENT 3.5MM PCB

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11622-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11622-1-ND
Terminal Blocks - Wire to Board 277-11622-1-ND
TERM BLK 10POS TOP ENT 3.5MM PCB

TERM BLK 10POS TOP ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1823272 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1823272
Fixed Terminal Blocks 1823272
Fixed Terminal Blocks SPT-THR 1 5/10-V-3 5 P20 R72

Fixed Terminal Blocks SPT-THR 1 5/10-V-3 5 P20 R72

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11622-2-ND 1823272
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
# of Contacts 10 10
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 90° 90°
Body Material Liquid Crystal Polymer (LCP)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-04A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - MSMXX043 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2002-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers