TERM BLK 5P SIDE ENT 5.08MM PCB
Fixed Terminal Blocks SPT-THR 1 5/5-H-5 08 P26
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 1823117-ND | 1823117 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | |
| # of Contacts | 5 | 5 |
| Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |
| Orientation | 180° | |
| Body Material | Liquid Crystal Polymer (LCP) |