PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1819231

Description
TERM BLOCK 5POS 30DEG 10MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 5POS 30DEG 10MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-10242-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-10242-ND
Terminal Blocks - Wire to Board 277-10242-ND
TERM BLOCK 5POS 30DEG 10MM PCB

TERM BLOCK 5POS 30DEG 10MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1819231 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1819231
Fixed Terminal Blocks 1819231
Fixed Terminal Blocks SPTA 16/5-10,0-ZB

Fixed Terminal Blocks SPTA 16/5-10,0-ZB

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-10242-ND 1819231
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 5 5
Contacts Pitch 10.01 mm (0.39 inches) 10.00 mm (0.39 inches)
Orientation 30° (150°) Angle with Board 30 deg
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.071 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Pluggable Terminal Blocks - 1444282 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2717 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers