PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1819147

Description
TERM BLOCK 8POS 30DEG 7.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 8POS 30DEG 7.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-10233-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-10233-ND
Terminal Blocks - Wire to Board 277-10233-ND
TERM BLOCK 8POS 30DEG 7.5MM PCB

TERM BLOCK 8POS 30DEG 7.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1819147 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1819147
Fixed Terminal Blocks 1819147
Fixed Terminal Blocks SPTA 5/8-7,5-ZB

Fixed Terminal Blocks SPTA 5/8-7,5-ZB

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-10233-ND 1819147
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 8 8
Contacts Pitch 7.49 mm (0.29 inches) 7.50 mm (0.30 inches)
Orientation 30° (150°) Angle with Board 30 deg
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.954 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1176/000-5000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Push Button Actuated
View Details
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers