PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1819079

Description
TERM BLOCK 1POS 30DEG PCB
Request a Quote Datasheet
Description
TERM BLOCK 1POS 30DEG PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-10226-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-10226-ND
Terminal Blocks - Wire to Board 277-10226-ND
TERM BLOCK 1POS 30DEG PCB

TERM BLOCK 1POS 30DEG PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1819079 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1819079
Fixed Terminal Blocks 1819079
Fixed Terminal Blocks SPTA 5/1-7,5

Fixed Terminal Blocks SPTA 5/1-7,5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-10226-ND 1819079
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 1 1
Orientation 30° (150°) Angle with Board 30 deg
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.01 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Fuse terminal block - 2002-1811/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers