PHOENIX CONTACT USA Pluggable Terminal Blocks 1809501

Description
Pluggable Terminal Blocks 2 Pos 5.08mm pitch Plug 20-14 AWG Crimp
Datasheet
Description
Pluggable Terminal Blocks 2 Pos 5.08mm pitch Plug 20-14 AWG Crimp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1809501 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1809501
Pluggable Terminal Blocks 1809501
Pluggable Terminal Blocks 2 Pos 5.08mm pitch Plug 20-14 AWG Crimp

Pluggable Terminal Blocks 2 Pos 5.08mm pitch Plug 20-14 AWG Crimp

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1809501
Product Name Pluggable Terminal Blocks
Termination Options Crimp
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - PSBXX0M6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double potential terminal block - 2002-1441 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers