TERM BLOCK PLUG 2POS 90DEG 5MM
Pluggable Terminal Blocks 2 Pos 5mm pitch Plug 26-14AWG Spring
0.2~2.5 5mm 14~26 10A 600V 2 P=5mm Spring Clamp System Terminal Block ROHS
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-14075-ND | 7923486 | 1805517 | 1805517 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Pluggable Terminal Blocks | Connectors >> Spring Clamp System Terminal Block |
| Mounting Options | Free Hanging (In-Line) | Cable mount | ||
| Termination Options | Screw Clamp; Spring Clamp | Screw Clamp; Screw | Push-In | Spring Clamp |
| Features | Terminal Plug | Terminal Plug | ||
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |