TERM BLOCK HDR 6POS 90DEG 7.62MM
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 277-6095-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB |
| Termination Options | Solder |
| Approvals | RoHS Compliant |
| Terminal Block Type | Single Feed Through |
| # of Contacts | 6 |