TERM BLOCK PLUG 9POS STR 3.81MM
Pluggable Terminal Blocks 9 Pos 3.81mm pitch Plug 28-16 AWG Screw
Polyamide Insulating Material
Voltage: 125, Amps: 8, AWG: 30-14
Very Economical and Low Height
Plug-In Direction Parallel to the Conductor Axis
TERMINAL BLOCK, PLUGGABLE, 9 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:9Positions
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1168-ND | 1803646 | 70054757 | 71C4227 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 9; Screw; 2.5 kV; 160 V; Polyamide | Terminal Block, Pluggable, 9 Position, 28-16Awg; Pitch Spacing Phoenix Contact |
| Mounting Options | Free Hanging (In-Line) | PCB | ||
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp | |
| Features | Terminal Plug | Terminal Plug | ||
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark | |
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks | Single Feed Through |