PHOENIX CONTACT USA Pluggable Terminal Blocks 1803604

Description
Pluggable Terminal Blocks 5 Pos 3.81mm pitch Plug 28-16 AWG Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1803604 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1803604
Pluggable Terminal Blocks 1803604
Pluggable Terminal Blocks 5 Pos 3.81mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 5 Pos 3.81mm pitch Plug 28-16 AWG Screw

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Pluggable System Terminal Block
1803604
Connectors >> Pluggable System Terminal Block 1803604
160V 8A 5 0.14~1.5 1 14~30 3.81mm 1x5P Green Plug P=3.81mm Pluggable System Terminal Block ROHS

160V 8A 5 0.14~1.5 1 14~30 3.81mm 1x5P Green Plug P=3.81mm Pluggable System Terminal Block ROHS

Supplier's Site Datasheet
Terminal Blocks - Headers, Plugs and Sockets - 277-1164-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1164-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1164-ND
TERM BLOCK PLUG 5POS STR 3.81MM

TERM BLOCK PLUG 5POS STR 3.81MM

Supplier's Site Datasheet
 - 2204686 - RS Components, Ltd.
Corby, Northants, United Kingdom
MINI COMBICON MC 3.81mm pitch mini plug-in cable mount terminal block connectors with a 0.14 - 1.5mm² screw connection and a horizontal wire entry. MC Part numbers prefixed with 1827, 1848 and 1892 have a screw flange (MC 1,5 - STF). Stock number 802-6296 has a pull-out aid. Stock numbers 804-2377, 804-2311 and 804-5124 have gold plated contacts. For marker card see stock number 648-5508. For screwdriver see stock number 390-9663. For cable housings see stock numbers 742-7409 and 804-2743 Series = MINI COMBICON MC Number of Ways = 5 Mounting Type = Cable Mount Pitch = 3.81mm Current Rating = 8A Termination Method = Screw Down Wire Size = 30 - 14 AWG Material = Nylon Voltage Rating = 320 V Contact Plating = Tin

MINI COMBICON MC 3.81mm pitch mini plug-in cable mount terminal block connectors with a 0.14 - 1.5mm² screw connection and a horizontal wire entry. MC Part numbers prefixed with 1827, 1848 and 1892 have a screw flange (MC 1,5 - STF). Stock number 802-6296 has a pull-out aid. Stock numbers 804-2377, 804-2311 and 804-5124 have gold plated contacts. For marker card see stock number 648-5508. For screwdriver see stock number 390-9663. For cable housings see stock numbers 742-7409 and 804-2743
Series = MINI COMBICON MC
Number of Ways = 5
Mounting Type = Cable Mount
Pitch = 3.81mm
Current Rating = 8A
Termination Method = Screw Down
Wire Size = 30 - 14 AWG
Material = Nylon
Voltage Rating = 320 V
Contact Plating = Tin

Supplier's Site
Terminal Block Pluggable, 5 Position, 28-16Awg; Pitch Spacing Phoenix Contact - 71C4224 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 5 Position, 28-16Awg; Pitch Spacing Phoenix Contact
71C4224
Terminal Block Pluggable, 5 Position, 28-16Awg; Pitch Spacing Phoenix Contact 71C4224
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 5 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 5; Screw; 2.5 kV; 160 V; Polyamide - 70054753 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 5; Screw; 2.5 kV; 160 V; Polyamide
70054753
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 5; Screw; 2.5 kV; 160 V; Polyamide 70054753
Polyamide Insulating Material Voltage: 125, Amps: 8, AWG: 30-14 Very Economical and Low Height Plug-In Direction Parallel to the Conductor Axis

Polyamide Insulating Material
Voltage: 125, Amps: 8, AWG: 30-14
Very Economical and Low Height
Plug-In Direction Parallel to the Conductor Axis

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1803604 1803604 277-1164-ND 2204686 71C4224 70054753
Product Name Pluggable Terminal Blocks Connectors >> Pluggable System Terminal Block Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 5 Position, 28-16Awg; Pitch Spacing Phoenix Contact Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 5; Screw; 2.5 kV; 160 V; Polyamide
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks Single Feed Through Non-Fused Terminal Blocks
# of Contacts 5 5
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches) 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.63 – Screw terminal socket - 9363 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
 - 1348234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Options Screw Clamp
Features Indicator Light
Terminal Block Type Contact Blocks & Light Blocks
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details